Qorvo 1.8 - 5.0 GHz High Gain High Linearity Driver Amplifier QPA9120

Description
The QPA9120 is a wideband, high gain, and high linearity driver amplifier in a low-cost, RoHS compliant 3x3 mm QFN package. With Qorvo's E-pHEMT process, this amplifier delivers exceptional performance with 36 dBm output 3rd order intercept (OIP3) power and 22 dBm output 1dB compression (OP1dB) power while consuming less than 100 mA DC current with single 5V supply. The QPA9120 incorporates on-chip features with fast DC power shutdown, externally configurable device DC operation current, and is internally matched. The QPA9120 is targeted for use as a pre-driver amplifier for wireless infrastructure where high linearity, medium RF power with efficient DC power operation are required. The device is an excellent choice for 5G dense-array mMIMO radio applications.
Request a Quote Datasheet
Description
The QPA9120 is a wideband, high gain, and high linearity driver amplifier in a low-cost, RoHS compliant 3x3 mm QFN package. With Qorvo's E-pHEMT process, this amplifier delivers exceptional performance with 36 dBm output 3rd order intercept (OIP3) power and 22 dBm output 1dB compression (OP1dB) power while consuming less than 100 mA DC current with single 5V supply. The QPA9120 incorporates on-chip features with fast DC power shutdown, externally configurable device DC operation current, and is internally matched. The QPA9120 is targeted for use as a pre-driver amplifier for wireless infrastructure where high linearity, medium RF power with efficient DC power operation are required. The device is an excellent choice for 5G dense-array mMIMO radio applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 - 5.0 GHz High Gain High Linearity Driver Amplifier - QPA9120 - Qorvo
Greensboro, NC, United States
1.8 - 5.0 GHz High Gain High Linearity Driver Amplifier
QPA9120
1.8 - 5.0 GHz High Gain High Linearity Driver Amplifier QPA9120
The QPA9120 is a wideband, high gain, and high linearity driver amplifier in a low-cost, RoHS compliant 3x3 mm QFN package. With Qorvo's E-pHEMT process, this amplifier delivers exceptional performance with 36 dBm output 3rd order intercept (OIP3) power and 22 dBm output 1dB compression (OP1dB) power while consuming less than 100 mA DC current with single 5V supply. The QPA9120 incorporates on-chip features with fast DC power shutdown, externally configurable device DC operation current, and is internally matched. The QPA9120 is targeted for use as a pre-driver amplifier for wireless infrastructure where high linearity, medium RF power with efficient DC power operation are required. The device is an excellent choice for 5G dense-array mMIMO radio applications.

The QPA9120 is a wideband, high gain, and high linearity driver amplifier in a low-cost, RoHS compliant 3x3 mm QFN package. With Qorvo's E-pHEMT process, this amplifier delivers exceptional performance with 36 dBm output 3rd order intercept (OIP3) power and 22 dBm output 1dB compression (OP1dB) power while consuming less than 100 mA DC current with single 5V supply.

The QPA9120 incorporates on-chip features with fast DC power shutdown, externally configurable device DC operation current, and is internally matched.

The QPA9120 is targeted for use as a pre-driver amplifier for wireless infrastructure where high linearity, medium RF power with efficient DC power operation are required. The device is an excellent choice for 5G dense-array mMIMO radio applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number QPA9120
Product Name 1.8 - 5.0 GHz High Gain High Linearity Driver Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50V 3.98GHz 8W Rf Amplifier - 860-QPA3908TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier - CMD295C4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
2 suppliers
11 GHz Rf Amplifier - 860-CMD309P4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
3.8GHz 8W Rf Amplifier - 860-QPA3810TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details