Qorvo 2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier CMD295C4

Description
Qorvo's CMD295C4 is a wideband driver amplifier housed in a leadless surface mount package ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device delivers greater than 27 dB of gain with a corresponding output 1 dB compression point of +16 dBm and an output IP3 of 29 dBm. The CMD295C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD295C4 is a wideband driver amplifier housed in a leadless surface mount package ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device delivers greater than 27 dB of gain with a corresponding output 1 dB compression point of +16 dBm and an output IP3 of 29 dBm. The CMD295C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier - CMD295C4 - Qorvo
Greensboro, NC, United States
2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier
CMD295C4
2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier CMD295C4
Qorvo's CMD295C4 is a wideband driver amplifier housed in a leadless surface mount package ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device delivers greater than 27 dB of gain with a corresponding output 1 dB compression point of +16 dBm and an output IP3 of 29 dBm. The CMD295C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Qorvo's CMD295C4 is a wideband driver amplifier housed in a leadless surface mount package ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device delivers greater than 27 dB of gain with a corresponding output 1 dB compression point of +16 dBm and an output IP3 of 29 dBm. The CMD295C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet
20 GHz Rf Amplifier - 860-CMD295C4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 GHz Rf Amplifier
860-CMD295C4
20 GHz Rf Amplifier 860-CMD295C4
RF Amplifier 2 - 20 GHz Driver Amplifier Product overview: CMD295C4 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD295C4 can be used for catalog matching and distributor lookup.

RF Amplifier 2 - 20 GHz Driver Amplifier Product overview: CMD295C4 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD295C4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number CMD295C4 860-CMD295C4
Product Name 2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier 20 GHz Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.5GHz 60W Rf Amplifier - 860-QPA1027TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 50 volts
Package Type Reel
View Details
3.8GHz 8W Rf Amplifier - 860-QPA3810SR - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Package Type Reel
View Details
6 GHz Rf Amplifier - 860-QPL9504TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Package Type Reel
View Details