Qorvo's CMD246 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space, and communications systems. At 16 GHz, the amplifier delivers 17 dB of gain, a saturated output power of +18 dBm and a noise figure of 3.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD246 MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD246 also offers full passivation for increased reliability and moisture protection.
| Qorvo | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CMD246 |
| Product Name | 8 - 22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC |
| Amplifier Type | Low Noise Amplifier |
| Applications | Radar Systems; SATCOM |
| RoHS Compliant | RoHS |
| Frequency Range | 8000 to 22000 MHz |
| Minimum Gain | 17 dB |