Pyramid Incorporated Woofer, 8, Pro Audio, Cloth Surround; Driver Type Pyramid WH88

Description
WOOFER, 8", PRO AUDIO, CLOTH SURROUND; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:125W; Sound Level SPL:96dB; External Diameter - Imperial:7.992"; Frequency Response Min:-; Product Range:
Description
WOOFER, 8", PRO AUDIO, CLOTH SURROUND; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:125W; Sound Level SPL:96dB; External Diameter - Imperial:7.992"; Frequency Response Min:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Woofer, 8, Pro Audio, Cloth Surround; Driver Type Pyramid - 80R4423 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 8, Pro Audio, Cloth Surround; Driver Type Pyramid
80R4423
Woofer, 8, Pro Audio, Cloth Surround; Driver Type Pyramid 80R4423
WOOFER, 8", PRO AUDIO, CLOTH SURROUND; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:125W; Sound Level SPL:96dB; External Diameter - Imperial:7.992"; Frequency Response Min:-; Product Range:

WOOFER, 8", PRO AUDIO, CLOTH SURROUND; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:125W; Sound Level SPL:96dB; External Diameter - Imperial:7.992"; Frequency Response Min:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R4423
Product Name Woofer, 8, Pro Audio, Cloth Surround; Driver Type Pyramid
SPL 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
CLOUD Series 4
Specs
Size 4.00 inch (102 mm)
Application MusicAudio
View Details
 - EVP-X12M - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Nominal Power 500 watts
Maximum Power 1000 watts
View Details