Pyramid Incorporated Audio Visual (Audio Video), Loudspeaker; Driver Type Pyramid WH8

Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:100W; External Diameter - Imperial:7.992"; Frequency Response Min:-; Frequency Response Max:
Datasheet
Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:100W; External Diameter - Imperial:7.992"; Frequency Response Min:-; Frequency Response Max:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Visual (Audio Video), Loudspeaker; Driver Type Pyramid - 88C7796 - Newark, An Avnet Company
Chicago, IL, United States
Audio Visual (Audio Video), Loudspeaker; Driver Type Pyramid
88C7796
Audio Visual (Audio Video), Loudspeaker; Driver Type Pyramid 88C7796
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:100W; External Diameter - Imperial:7.992"; Frequency Response Min:-; Frequency Response Max:

AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:100W; External Diameter - Imperial:7.992"; Frequency Response Min:-; Frequency Response Max:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 88C7796
Product Name Audio Visual (Audio Video), Loudspeaker; Driver Type Pyramid
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Round Speakers - CE-1508S26F - Challenge Electronics
Challenge Electronics
Specs
SPL 89 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details