Pyramid Incorporated Woofer, 6 1/2, Professional Audio, 100W; Driver Type Pyramid WH68

Description
WOOFER, 6 1/2", PROFESSIONAL AUDIO, 100W; Driver Type:Woofer; External Diameter - Metric:152mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:96dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round
Datasheet
Description
WOOFER, 6 1/2", PROFESSIONAL AUDIO, 100W; Driver Type:Woofer; External Diameter - Metric:152mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:96dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woofer, 6 1/2, Professional Audio, 100W; Driver Type Pyramid - 80R4422 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 6 1/2, Professional Audio, 100W; Driver Type Pyramid
80R4422
Woofer, 6 1/2, Professional Audio, 100W; Driver Type Pyramid 80R4422
WOOFER, 6 1/2", PROFESSIONAL AUDIO, 100W; Driver Type:Woofer; External Diameter - Metric:152mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:96dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round

WOOFER, 6 1/2", PROFESSIONAL AUDIO, 100W; Driver Type:Woofer; External Diameter - Metric:152mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:96dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R4422
Product Name Woofer, 6 1/2, Professional Audio, 100W; Driver Type Pyramid
SPL 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speakers - 2603-CS32-01W130-10-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1300 Hz
Weight 14.50 g (0.51 oz)
View Details