Pyramid Incorporated Audio Visual (Audio Video), Loudspeaker; Driver Type Pyramid WH10

Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:150W; External Diameter - Imperial:10"; Frequency Response Min:-; Frequency Response Max:
Datasheet
Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:150W; External Diameter - Imperial:10"; Frequency Response Min:-; Frequency Response Max:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Visual (Audio Video), Loudspeaker; Driver Type Pyramid - 88C7795 - Newark, An Avnet Company
Chicago, IL, United States
Audio Visual (Audio Video), Loudspeaker; Driver Type Pyramid
88C7795
Audio Visual (Audio Video), Loudspeaker; Driver Type Pyramid 88C7795
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:150W; External Diameter - Imperial:10"; Frequency Response Min:-; Frequency Response Max:

AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:150W; External Diameter - Imperial:10"; Frequency Response Min:-; Frequency Response Max:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 88C7795
Product Name Audio Visual (Audio Video), Loudspeaker; Driver Type Pyramid
Nominal Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
Speakers - 2603-CS17-01P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details