Federal Signal Corporation - Industrial Signaling and Systems Vibratone® Bell Assemblies 504WB-120

Description
Available in 120VAC Four-inch or six-inch options Four-inch gong Produces 98 dBa @ 10' (108 dBa @ 1m), Six-inch gong produces 100 dBa @ 10' (110 dBa @ 1m) Type 3R enclosure CSA Certified UL and cUL Listed Features Vibratone® Bell Assembly Models 504WB and 506WB are completely assembled and include the gong, vibrating AC mechanism, and the gasketed back box. These assemblies feature heavy-duty, industrial grade housings and powder-coat paint treatments for added durability and performance. Vibratone gongs are tempered to produce superior output and long-lasting durability. Both models contain internal terminal blocks which simplifies installation. This method also allows for an uninterrupted, single run of wiring.
Request a Quote
Description
Available in 120VAC Four-inch or six-inch options Four-inch gong Produces 98 dBa @ 10' (108 dBa @ 1m), Six-inch gong produces 100 dBa @ 10' (110 dBa @ 1m) Type 3R enclosure CSA Certified UL and cUL Listed Features Vibratone® Bell Assembly Models 504WB and 506WB are completely assembled and include the gong, vibrating AC mechanism, and the gasketed back box. These assemblies feature heavy-duty, industrial grade housings and powder-coat paint treatments for added durability and performance. Vibratone gongs are tempered to produce superior output and long-lasting durability. Both models contain internal terminal blocks which simplifies installation. This method also allows for an uninterrupted, single run of wiring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibratone® Bell Assemblies - 504WB-120 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Vibratone® Bell Assemblies
504WB-120
Vibratone® Bell Assemblies 504WB-120
Available in 120VAC Four-inch or six-inch options Four-inch gong Produces 98 dBa @ 10' (108 dBa @ 1m), Six-inch gong produces 100 dBa @ 10' (110 dBa @ 1m) Type 3R enclosure CSA Certified UL and cUL Listed Features Vibratone® Bell Assembly Models 504WB and 506WB are completely assembled and include the gong, vibrating AC mechanism, and the gasketed back box. These assemblies feature heavy-duty, industrial grade housings and powder-coat paint treatments for added durability and performance. Vibratone gongs are tempered to produce superior output and long-lasting durability. Both models contain internal terminal blocks which simplifies installation. This method also allows for an uninterrupted, single run of wiring.
  • Available in 120VAC
  • Four-inch or six-inch options
  • Four-inch gong Produces 98 dBa @ 10' (108 dBa @ 1m), Six-inch gong produces 100 dBa @ 10' (110 dBa @ 1m)
  • Type 3R enclosure
  • CSA Certified
  • UL and cUL Listed

Features

Vibratone® Bell Assembly Models 504WB and 506WB are completely assembled and include the gong, vibrating AC mechanism, and the gasketed back box. These assemblies feature heavy-duty, industrial grade housings and powder-coat paint treatments for added durability and performance.

Vibratone gongs are tempered to produce superior output and long-lasting durability.

Both models contain internal terminal blocks which simplifies installation. This method also allows for an uninterrupted, single run of wiring.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number 504WB-120
Product Name Vibratone® Bell Assemblies
Alarm Type Bell
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
TM33-SD SelecTone® Custom Tone Modules - TM33-SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Agency Approvals UL; ULC; UL,cUL
Operating Temperature -67 to 150 F (-55 to 66 C)
View Details
PCBA, 120VAC, 151XST - K2001071B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details