Purdy Electronics Corporation Led, White, T-1 3/4 (5Mm), 9Cd; Led Color And Optoelectronics AND720HW

Description
LED, WHITE, T-1 3/4 (5MM), 9CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:9cd; Viewing Angle:20°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 3/4 (5MM), 9CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:9cd; Viewing Angle:20°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 3/4 (5Mm), 9Cd; Led Color And Optoelectronics - 22J0276 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4 (5Mm), 9Cd; Led Color And Optoelectronics
22J0276
Led, White, T-1 3/4 (5Mm), 9Cd; Led Color And Optoelectronics 22J0276
LED, WHITE, T-1 3/4 (5MM), 9CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:9cd; Viewing Angle:20°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, T-1 3/4 (5MM), 9CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:9cd; Viewing Angle:20°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 22J0276
Product Name Led, White, T-1 3/4 (5Mm), 9Cd; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - ASMT-MA00-AGHN0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details