Purdy Electronics Corporation Led, Green, T-1 3/4 (5Mm), 5Cd, 530Nm; Led Color And Optoelectronics AND520HG

Description
LED, GREEN, T-1 3/4 (5MM), 5CD, 530NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:530nm; Luminous Intensity:5cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 5CD, 530NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:530nm; Luminous Intensity:5cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 5Cd, 530Nm; Led Color And Optoelectronics - 95B1796 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 5Cd, 530Nm; Led Color And Optoelectronics
95B1796
Led, Green, T-1 3/4 (5Mm), 5Cd, 530Nm; Led Color And Optoelectronics 95B1796
LED, GREEN, T-1 3/4 (5MM), 5CD, 530NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:530nm; Luminous Intensity:5cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 5CD, 530NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:530nm; Luminous Intensity:5cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95B1796
Product Name Led, Green, T-1 3/4 (5Mm), 5Cd, 530Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 530 nm (5300 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details