Purdy Electronics Corporation Led, Yellow, T-1 3/4 (5Mm), 9.75Cd, 589Nm; Led Color And Optoelectronics AND180HYP

Description
LED, YELLOW, T-1 3/4 (5MM), 9.75CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:9.75cd; Viewing Angle:6°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 9.75CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:9.75cd; Viewing Angle:6°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 9.75Cd, 589Nm; Led Color And Optoelectronics - 88K1871 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 9.75Cd, 589Nm; Led Color And Optoelectronics
88K1871
Led, Yellow, T-1 3/4 (5Mm), 9.75Cd, 589Nm; Led Color And Optoelectronics 88K1871
LED, YELLOW, T-1 3/4 (5MM), 9.75CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:9.75cd; Viewing Angle:6°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 9.75CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:9.75cd; Viewing Angle:6°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88K1871
Product Name Led, Yellow, T-1 3/4 (5Mm), 9.75Cd, 589Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 6 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details