Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 1.8Cd, 630Nm; Led Color And Optoelectronics AND157HRP

Description
LED, RED, T-1 3/4 (5MM), 1.8CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:1.8cd; Viewing Angle:20°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 1.8CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:1.8cd; Viewing Angle:20°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 1.8Cd, 630Nm; Led Color And Optoelectronics - 92F2641 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 1.8Cd, 630Nm; Led Color And Optoelectronics
92F2641
Led, Red, T-1 3/4 (5Mm), 1.8Cd, 630Nm; Led Color And Optoelectronics 92F2641
LED, RED, T-1 3/4 (5MM), 1.8CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:1.8cd; Viewing Angle:20°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 1.8CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:1.8cd; Viewing Angle:20°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92F2641
Product Name Led, Red, T-1 3/4 (5Mm), 1.8Cd, 630Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details