Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 2Cd, 640Nm; Led Color And Optoelectronics AND130CR

Description
LED, RED, T-1 3/4 (5MM), 2CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:2cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 2CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:2cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 2Cd, 640Nm; Led Color And Optoelectronics - 94F8346 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2Cd, 640Nm; Led Color And Optoelectronics
94F8346
Led, Red, T-1 3/4 (5Mm), 2Cd, 640Nm; Led Color And Optoelectronics 94F8346
LED, RED, T-1 3/4 (5MM), 2CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:2cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:2cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94F8346
Product Name Led, Red, T-1 3/4 (5Mm), 2Cd, 640Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details