Purdy Electronics Corporation Led, Yellow, T-1 (3Mm), 20Mcd, 590Nm; Led Color And Optoelectronics AND124Y

Description
LED, YELLOW, T-1 (3MM), 20MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes
Description
LED, YELLOW, T-1 (3MM), 20MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 20Mcd, 590Nm; Led Color And Optoelectronics - 15B5598 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 20Mcd, 590Nm; Led Color And Optoelectronics
15B5598
Led, Yellow, T-1 (3Mm), 20Mcd, 590Nm; Led Color And Optoelectronics 15B5598
LED, YELLOW, T-1 (3MM), 20MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 20MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15B5598
Product Name Led, Yellow, T-1 (3Mm), 20Mcd, 590Nm; Led Color And Optoelectronics
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
EXCELED™ series chip LED - SML-E12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details