Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 2Cd, 640Nm; Led Color And Optoelectronics AND120CRP

Description
LED, RED, T-1 3/4 (5MM), 2CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:2cd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 2CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:2cd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 2Cd, 640Nm; Led Color And Optoelectronics - 88K1869 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2Cd, 640Nm; Led Color And Optoelectronics
88K1869
Led, Red, T-1 3/4 (5Mm), 2Cd, 640Nm; Led Color And Optoelectronics 88K1869
LED, RED, T-1 3/4 (5MM), 2CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:2cd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:2cd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88K1869
Product Name Led, Red, T-1 3/4 (5Mm), 2Cd, 640Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 22 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - ASMB-6WZ0-0A101-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; White
Luminous Intensity 1900 milliCandela
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details