Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 150Mcd, 625Nm; Led Color And Optoelectronics AND113S

Description
LED, RED, T-1 3/4 (5MM), 150MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:150mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 150MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:150mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 150Mcd, 625Nm; Led Color And Optoelectronics - 15B5584 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 150Mcd, 625Nm; Led Color And Optoelectronics
15B5584
Led, Red, T-1 3/4 (5Mm), 150Mcd, 625Nm; Led Color And Optoelectronics 15B5584
LED, RED, T-1 3/4 (5MM), 150MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:150mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 150MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:150mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15B5584
Product Name Led, Red, T-1 3/4 (5Mm), 150Mcd, 625Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
PCB Based Subminiature Lamps - ASMT-BR20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
6 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details