Pulse Electronics Corporation RF Antennas WA700/2700RPSMA

Description
700MHz, 850MHz, 900MHz, 1.8MHz, 1.9GHz, 2.1GHz, 2.6GHz LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi RP-SMA Male Chassis Mount
Request a Quote Datasheet
Description
700MHz, 850MHz, 900MHz, 1.8MHz, 1.9GHz, 2.1GHz, 2.6GHz LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi RP-SMA Male Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-WA700/2700RPSMA-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.8MHz, 1.9GHz, 2.1GHz, 2.6GHz LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi RP-SMA Male Chassis Mount

700MHz, 850MHz, 900MHz, 1.8MHz, 1.9GHz, 2.1GHz, 2.6GHz LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi RP-SMA Male Chassis Mount

Buy Now Datasheet
700MHZ 850MHZ Rf Antenna - 875-WA700/2700RPSMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ 850MHZ Rf Antenna
875-WA700/2700RPSMA
700MHZ 850MHZ Rf Antenna 875-WA700/2700RPSMA
RF ANT 700MHZ/850MHZ MOLDED CAB Product overview: WA700/2700RPSMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WA700/2700RPSMA can be used for catalog matching and distributor lookup.

RF ANT 700MHZ/850MHZ MOLDED CAB Product overview: WA700/2700RPSMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WA700/2700RPSMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mimo Antenna, 2.5-2.7Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas - 82AC9747 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Antenna, 2.5-2.7Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas
82AC9747
Mimo Antenna, 2.5-2.7Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas 82AC9747
MIMO ANTENNA, 2.5-2.7GHZ, 3.5DBI; Antenna Type:MIMO; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:SMA Connector; Gain:3.5dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

MIMO ANTENNA, 2.5-2.7GHZ, 3.5DBI; Antenna Type:MIMO; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:SMA Connector; Gain:3.5dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - WA700/2700RPSMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WA700/2700RPSMA
RF Antennas WA700/2700RPSMA
700MHz, 850MHz, 900MHz, 1.8MHz, 1.9GHz, 2.1GHz, 2.6GHz LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi RP-SMA Male Chassis Mount

700MHz, 850MHz, 900MHz, 1.8MHz, 1.9GHz, 2.1GHz, 2.6GHz LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi RP-SMA Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-WA700/2700RPSMA-ND 875-WA700/2700RPSMA 82AC9747 WA700/2700RPSMA
Product Name RF Antennas 700MHZ 850MHZ Rf Antenna Mimo Antenna, 2.5-2.7Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE RF Testing LTE
Primary Frequency Range 1.8 to 2600.0 MHz 700.0 to 2700.0 MHz 2500.0 to 2700.0 MHz
Gain 2.5 to 3.5 dB 3.5 dB
VSWR 2.5 :1 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers