Pulse Electronics Corporation Antenna, Pcb, Penta, Mcd; Antenna Type Pulse Electronics W3538T0200

Description
ANTENNA, PCB, PENTA, MCD; Antenna Type:PWB; Frequency Min:-; Frequency Max:-; Antenna Mounting:Sunridge MCD Series Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
ANTENNA, PCB, PENTA, MCD; Antenna Type:PWB; Frequency Min:-; Frequency Max:-; Antenna Mounting:Sunridge MCD Series Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Pcb, Penta, Mcd; Antenna Type Pulse Electronics - 55T7410 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Pcb, Penta, Mcd; Antenna Type Pulse Electronics
55T7410
Antenna, Pcb, Penta, Mcd; Antenna Type Pulse Electronics 55T7410
ANTENNA, PCB, PENTA, MCD; Antenna Type:PWB; Frequency Min:-; Frequency Max:-; Antenna Mounting:Sunridge MCD Series Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

ANTENNA, PCB, PENTA, MCD; Antenna Type:PWB; Frequency Min:-; Frequency Max:-; Antenna Mounting:Sunridge MCD Series Connector; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 55T7410
Product Name Antenna, Pcb, Penta, Mcd; Antenna Type Pulse Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers