850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99MHz, 1.92GHz ~ 2.17GHz 0.78dBi, 1.73dBi, 1.84dBi U.FL (UMCC), IPEX MHF1 Adhesive
STAND ALONE PWB ANTENNA Product overview: W3538B0045 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3538B0045 can be used for catalog matching and distributor lookup.
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPS, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99MHz, 1.92GHz ~ 2.17GHz 0.78dBi, 1.73dBi, 1.84dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | W3538B0045-ND | 875-W3538B0045 | W3538B0045 |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; GPS, WCDMA | RF Testing | GPS, WCDMA |
| Primary Frequency Range | 850.0 to 2100.0 MHz | 824.0 to 2170.0 MHz | |
| Gain | 0.7800 to 1.84 dB |
Linear, Vertical