RS Components, Ltd. Telemetry Antennas 1248670

Description
433/458 MHz 1/4 Wave Whip Antenna SMC-M
Request a Quote
Description
433/458 MHz 1/4 Wave Whip Antenna SMC-M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 1248670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
1248670
Telemetry Antennas 1248670
433/458 MHz 1/4 Wave Whip Antenna SMC-M

433/458 MHz 1/4 Wave Whip Antenna SMC-M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1248670
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 1248720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
WiFi Antennas - 2691936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
Telemetry Antennas - 2389556 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors SMA Male
View Details
WiFi Antennas - 2753523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to 5850.0 MHz
Gain 13 dB
View Details