Pulse Electronics Corporation Antenna Type Pulse Electronics W3113.

Description
Antenna Type:Helical; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:SMD; Gain:0.8dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: No
Description
Antenna Type:Helical; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:SMD; Gain:0.8dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Antenna Type Pulse Electronics - 61AC2684 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Type Pulse Electronics
61AC2684
Antenna Type Pulse Electronics 61AC2684
Antenna Type:Helical; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:SMD; Gain:0.8dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: No

Antenna Type:Helical; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:SMD; Gain:0.8dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2684
Product Name Antenna Type Pulse Electronics
Primary Frequency Range 902.0 to 928.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers