Eteily Technologies India Pvt. Ltd. 4G 14dBi Outdoor LPDA Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector ET-LPDA14OP-2L3-SMS

Description
Product: Antenna Type: Outdoor Antenna Frequency: 698~2700MHz Gain: 14dBi Mounting: Pole Mount Cable: RG58 Connector: SMA Male
Request a Quote
Description
Product: Antenna Type: Outdoor Antenna Frequency: 698~2700MHz Gain: 14dBi Mounting: Pole Mount Cable: RG58 Connector: SMA Male
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4G 14dBi Outdoor LPDA Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-LPDA14OP-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Bhopal, India
4G 14dBi Outdoor LPDA Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector
ET-LPDA14OP-2L3-SMS
4G 14dBi Outdoor LPDA Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector ET-LPDA14OP-2L3-SMS
Product: Antenna Type: Outdoor Antenna Frequency: 698~2700MHz Gain: 14dBi Mounting: Pole Mount Cable: RG58 Connector: SMA Male
  • Product: Antenna
  • Type: Outdoor Antenna
  • Frequency: 698~2700MHz
  • Gain: 14dBi
  • Mounting: Pole Mount
  • Cable: RG58
  • Connector: SMA Male
Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category Antennas
Product Number ET-LPDA14OP-2L3-SMS
Product Name 4G 14dBi Outdoor LPDA Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector
Primary Frequency Range 698.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIFPC-5L10CP39-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 to 5 dB
View Details
433MHz 8dbi Flexible PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-4338FPC-5L10CP44-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 8 dB
View Details
GSM + Wi-Fi Combo Adhesive Screwable Puck 80mm Antenna with RG178 (L-3Mtr) Cable + UFL Connector - ET-GSWISRS80M-3L3-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2500.0 MHz
Gain 5 dB
Technology Type GSM + Wi-Fi
View Details
433MHz 8dBi Rubber Duck Paddle Antenna with SMA Male Movable Connector - ET-4338PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details