Pulse Electronics Corporation RF Antennas - W3064C W3064C

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 401177-W3064C Applications: GPS, Wi-Fi Frequency Range: 1.575GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz Return Loss: -11dB, -15dB Frequency Group: UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz) Frequency (Center/Band): 1.58GHz, 2.442GHz Antenna Type: Ceramic Patch Number of Bands: 2 Gain: -0.7dBi, -1dBi RF Family/Standard: Navigation, WiFi Categories: RF/IF and RFID Height (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000
Request a Quote Datasheet
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 401177-W3064C Applications: GPS, Wi-Fi Frequency Range: 1.575GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz Return Loss: -11dB, -15dB Frequency Group: UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz) Frequency (Center/Band): 1.58GHz, 2.442GHz Antenna Type: Ceramic Patch Number of Bands: 2 Gain: -0.7dBi, -1dBi RF Family/Standard: Navigation, WiFi Categories: RF/IF and RFID Height (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - W3064C
W3064C
RF Antennas - W3064C W3064C
Manufacturer: PulseLarsen Antennas Win Source Part Number: 401177-W3064C Applications: GPS, Wi-Fi Frequency Range: 1.575GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz Return Loss: -11dB, -15dB Frequency Group: UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz) Frequency (Center/Band): 1.58GHz, 2.442GHz Antenna Type: Ceramic Patch Number of Bands: 2 Gain: -0.7dBi, -1dBi RF Family/Standard: Navigation, WiFi Categories: RF/IF and RFID Height (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 401177-W3064C
Applications: GPS, Wi-Fi
Frequency Range: 1.575GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz
Return Loss: -11dB, -15dB
Frequency Group: UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 1.58GHz, 2.442GHz
Antenna Type: Ceramic Patch
Number of Bands: 2
Gain: -0.7dBi, -1dBi
RF Family/Standard: Navigation, WiFi
Categories: RF/IF and RFID
Height (Maximum): 0.059" (1.50mm)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000

Buy Now
RF Antennas - W3064C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3064C
RF Antennas W3064C
1.58GHz, 2.442GHz GPS, Wi-Fi Ceramic Patch RF Antenna 1.575GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz -0.7dBi, -1dBi Surface Mount

1.58GHz, 2.442GHz GPS, Wi-Fi Ceramic Patch RF Antenna 1.575GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz -0.7dBi, -1dBi Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number W3064C W3064C
Product Name RF Antennas - W3064C RF Antennas
Applications GPS, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2823602-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details