RS Components, Ltd. Multi-Band Antennas 1248873

Description
Siretta MIKE1A/2.5M/SMAM/S/S /20
Request a Quote
Description
Siretta MIKE1A/2.5M/SMAM/S/S /20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 1248873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
1248873
Multi-Band Antennas 1248873
Siretta MIKE1A/2.5M/SMAM/S/S /20

Siretta MIKE1A/2.5M/SMAM/S/S/20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1248873
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608494 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Telemetry Antennas - 1367701 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1.8 dB
Connectors M4 male
View Details
WiFi Antennas - 2097304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
View Details
Telemetry Antennas - 1853076 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma male
View Details