Pulse Electronics Corporation RF Antennas W1095K

Description
2.45GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.45GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W1095K-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W1095K-ND
RF Antennas 553-W1095K-ND
2.45GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1dBi SMA Male Connector Mount

2.45GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1dBi SMA Male Connector Mount

Buy Now Datasheet
2.5GHZ Rf Antenna - 875-W1095K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5GHZ Rf Antenna
875-W1095K
2.5GHZ Rf Antenna 875-W1095K
ANT EXT 2.4-2.5GHZ RA SMA IP65 Product overview: W1095K from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1095K can be used for catalog matching and distributor lookup.

ANT EXT 2.4-2.5GHZ RA SMA IP65 Product overview: W1095K from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1095K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stubby Antenna, 2.4-2.5Ghz, 1Dbi; Antenna Type Pulse Larsen Antennas - 85AC3117 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, 2.4-2.5Ghz, 1Dbi; Antenna Type Pulse Larsen Antennas
85AC3117
Stubby Antenna, 2.4-2.5Ghz, 1Dbi; Antenna Type Pulse Larsen Antennas 85AC3117
STUBBY ANTENNA, 2.4-2.5GHZ, 1DBI; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:1dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

STUBBY ANTENNA, 2.4-2.5GHZ, 1DBI; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:1dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W1095K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1095K
RF Antennas W1095K
2.45GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1dBi SMA Male Connector Mount

2.45GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W1095K-ND 875-W1095K 85AC3117 W1095K
Product Name RF Antennas 2.5GHZ Rf Antenna Stubby Antenna, 2.4-2.5Ghz, 1Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ RF Testing Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz 2400.0 to 2500.0 MHz 2400.0 to 2500.0 MHz
Gain 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers