Coilcraft, Inc. CST4835 Series SMT Current Sense Transformers CST4835-125E CST4835-125EC

Description
Senses current up to 7 Amps Designed for use between 11 kHz to 1 MHz and above 9 turns ratios to meet variety of requirements AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AE475TCB Series
Request a Quote
Description
Senses current up to 7 Amps Designed for use between 11 kHz to 1 MHz and above 9 turns ratios to meet variety of requirements AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AE475TCB Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CST4835-125E and CST4835-125EC are surface-mount current sense transformers designed to sense continuous currents up to 7 A at frequencies from 13 kHz to above 1 MHz, with a 1:125 turns ratio. The device features a 4.5 × 4.8 mm footprint, 500 Vrms one-minute isolation, and operates from -40°C to +125°C ambient temperature with a maximum part temperature of +165°C. It meets AEC-Q200 Grade 1 standards, is halogen-free and RoHS compliant, and includes tin over nickel over copper terminations. Inductance is 1280 µH measured at 100 kHz, 0.1 Vrms, and terminating resistance is 17.9 ohms for a 1 V output at 7 A primary current. Packaging is 500 per 7-inch reel or 2200 per 13-inch reel in EIA-481 embossed plastic tape.

Datasheet Summary
Powered by GS/AI

CST4835-125E and CST4835-125EC are surface-mount current sense transformers designed to sense continuous currents up to 7 A at frequencies from 13 kHz to above 1 MHz, with a 1:125 turns ratio. The device features a 4.5 × 4.8 mm footprint, 500 Vrms one-minute isolation, and operates from -40°C to +125°C ambient temperature with a maximum part temperature of +165°C. It meets AEC-Q200 Grade 1 standards, is halogen-free and RoHS compliant, and includes tin over nickel over copper terminations. Inductance is 1280 µH measured at 100 kHz, 0.1 Vrms, and terminating resistance is 17.9 ohms for a 1 V output at 7 A primary current. Packaging is 500 per 7-inch reel or 2200 per 13-inch reel in EIA-481 embossed plastic tape.

Suppliers

Company
Product
Description
Supplier Links
CST4835 Series SMT Current Sense Transformers - CST4835-125E CST4835-125EC - Coilcraft, Inc.
Cary, IL, USA
CST4835 Series SMT Current Sense Transformers
CST4835-125E CST4835-125EC
CST4835 Series SMT Current Sense Transformers CST4835-125E CST4835-125EC
Senses current up to 7 Amps Designed for use between 11 kHz to 1 MHz and above 9 turns ratios to meet variety of requirements AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AE475TCB Series
  • Senses current up to 7 Amps
  • Designed for use between 11 kHz to 1 MHz and above
  • 9 turns ratios to meet variety of requirements
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft AE475TCB Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CST4835-125E CST4835-125EC
Product Name CST4835 Series SMT Current Sense Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

POExxP Flyback Transformers for Power over Ethernet - POE13P-33 POE13P-33LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications - FCT1-33L2SL FCT1-33L2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD3015 Series Shielded Coupled Power Inductors - LPD3015-561 LPD3015-561MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
FA2469 Flyback Transformers - FA2470-AL FA2470-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details