TE Connectivity Step Down Transformers 1-1611475-3

Description
Dimensions Dimensions (INCH) : 3.75 x 2.91 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.75 x 2.91 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1-1611475-3 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1-1611475-3
Step Down Transformers 1-1611475-3
Dimensions Dimensions (INCH) : 3.75 x 2.91 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side

Dimensions


  • Dimensions (INCH) : 3.75 x 2.91 x 3.2

Electrical Characteristics


  • Power Rating (VAMP) : 100
  • Primary Voltage : 208 V, 240 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, One Side
Buy Now
Swedesboro, NJ, United States
Transformers
1-1611475-3
Transformers 1-1611475-3
Transformers

Transformers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 1-1611475-3 1-1611475-3
Product Name Step Down Transformers Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 5-1672209-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details
Power Transformers - PB2219-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers
Step Down Transformers - 1-1672326-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details