TE Connectivity Step Down Transformers 4-1611454-2

Description
Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.15 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 277 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote Datasheet
Description
Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.15 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 277 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 4-1611454-2 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
4-1611454-2
Step Down Transformers 4-1611454-2
Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.15 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 277 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.56 x 2.22 x 2.15

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 277 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now Datasheet
Swedesboro, NJ, United States
Transformers
4-1611454-2
Transformers 4-1611454-2
Transformers

Transformers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 4-1611454-2 4-1611454-2
Product Name Step Down Transformers Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - PB2992-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers