TE Connectivity Pulse Transformers IT246

Description
7mH Data/Voice Coupling Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet
Description
7mH Data/Voice Coupling Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 817-1513-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
817-1513-ND
Pulse Transformers 817-1513-ND
7mH Data/Voice Coupling Pulse Transformer 2:1 Through Hole

7mH Data/Voice Coupling Pulse Transformer 2:1 Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 817-1513-ND
Product Name Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672209-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 2.4 VA
View Details