Pulse Electronics Corporation Pulse Transformers - TX1322NLT TX1322NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1114977-TX1322NLT Packaging: Reel - TR Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Height - Seated (Max): 0.227" (5.76mm) Mounting: SMD (SMT) Weight: 0.14 oz (3.99g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1114977-TX1322NLT Packaging: Reel - TR Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Height - Seated (Max): 0.227" (5.76mm) Mounting: SMD (SMT) Weight: 0.14 oz (3.99g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TX1322NLT - 1114977-TX1322NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX1322NLT
1114977-TX1322NLT
Pulse Transformers - TX1322NLT 1114977-TX1322NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1114977-TX1322NLT Packaging: Reel - TR Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Height - Seated (Max): 0.227" (5.76mm) Mounting: SMD (SMT) Weight: 0.14 oz (3.99g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1114977-TX1322NLT
Packaging: Reel - TR
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH
Height - Seated (Max): 0.227" (5.76mm)
Mounting: SMD (SMT)
Weight: 0.14 oz (3.99g)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1114977-TX1322NLT
Product Name Pulse Transformers - TX1322NLT
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HA380x Flyback Transformer for TI TPS23753 PoE Interface - HA3803-BL HA3803-BLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 6-1611461-2 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 50 VA
View Details