Pulse Electronics Corporation Pulse Transformers - TX1318NLT TX1318NLT

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 712745-TX1318NLT Manufacturer Homepage: www.pulseeng.com Reference case: SOP-16 Reference Date Code: 1446+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 712745-TX1318NLT Manufacturer Homepage: www.pulseeng.com Reference case: SOP-16 Reference Date Code: 1446+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TX1318NLT - 712745-TX1318NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX1318NLT
712745-TX1318NLT
Pulse Transformers - TX1318NLT 712745-TX1318NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 712745-TX1318NLT Manufacturer Homepage: www.pulseeng.com Reference case: SOP-16 Reference Date Code: 1446+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 712745-TX1318NLT
Manufacturer Homepage: www.pulseeng.com
Reference case: SOP-16
Reference Date Code: 1446+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
SMD Pulse Transformer - 166-TX1318NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-TX1318NLT
SMD Pulse Transformer 166-TX1318NLT
TRANSFORMER SMD Product overview: TX1318NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1318NLT can be used for catalog matching and distributor lookup.

TRANSFORMER SMD Product overview: TX1318NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1318NLT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 712745-TX1318NLT 166-TX1318NLT
Product Name Pulse Transformers - TX1318NLT SMD Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 5-1611457-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
2 suppliers