TE Connectivity Step Down Transformers 5-1611457-7

Description
Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 12 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 12 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 5-1611457-7 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
5-1611457-7
Step Down Transformers 5-1611457-7
Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 12 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.25 x 1.735 x 1.91

Electrical Characteristics


  • Power Rating (VAMP) : 20
  • Primary Voltage : 120 V
  • Secondary Voltage (V) : 12

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now
Swedesboro, NJ, United States
Transformers
5-1611457-7
Transformers 5-1611457-7
Transformers

Transformers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 5-1611457-7 5-1611457-7
Product Name Step Down Transformers Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

TRANSFORMER - 1-1611517-0 - Heilind Electronics, Inc.
Specs
Category Signal
View Details
Pulse Transformers - 817-1519-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
Pulse Transformers - 800054-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
Step Down Transformers - 1611457-8 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details