Pulse Electronics Corporation Transformers - Pulse Transformers TX1281T

Description
Win Source Part Number: 1197859-TX1281T Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Inductance: 2mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.220" L x 0.230" W (5.59mm x 5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote Datasheet
Description
Win Source Part Number: 1197859-TX1281T Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Inductance: 2mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.220" L x 0.230" W (5.59mm x 5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1197859-TX1281T - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1197859-TX1281T
Transformers - Pulse Transformers 1197859-TX1281T
Win Source Part Number: 1197859-TX1281T Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Inductance: 2mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.220" L x 0.230" W (5.59mm x 5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network

Win Source Part Number: 1197859-TX1281T
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Inductance: 2mH
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.220" L x 0.230" W (5.59mm x 5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network

Buy Now Datasheet
2MH Pulse Transformer - 166-TX1281T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MH Pulse Transformer
166-TX1281T
2MH Pulse Transformer 166-TX1281T
PULSE XFMR 1CT:1 2MH Product overview: TX1281T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1281T can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1 2MH Product overview: TX1281T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1281T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
TX1281T
Transformers - Pulse Transformers TX1281T
PULSE XFMR 1CT:1 2MH

PULSE XFMR 1CT:1 2MH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX1281T
Audio Transformers / Signal Transformers TX1281T
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 2000uH 2.7Ohm 1-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 2000uH 2.7Ohm 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 1197859-TX1281T 166-TX1281T TX1281T TX1281T
Product Name Transformers - Pulse Transformers 2MH Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Through Hole Wideband RF Transformers - WB9-1L - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4900-8048RA60 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2 suppliers