WB9-1L is a through-hole wideband RF transformer with a 1:9 impedance ratio, operating from 0.125 to 125 MHz, with 0.57 dB maximum insertion loss. The primary inductance is 25 µH with a DCR of 100 mΩ, and the secondary inductance is 225 µH with a DCR of 250 mΩ. It has a maximum DC current rating of 250 mA, 500 Vrms interwinding isolation, and operates from -40°C to +85°C. The component weighs 0.38-0.40 g and is RoHS compliant with matte tin over nickel over phosphor bronze terminations. It is packaged in tubes of 70 units. The transformer meets a moisture sensitivity level of 1 and withstands up to three reflows at 260°C.
Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | WB9-1L | WB9-1L |
| Product Name | WB Through Hole Wideband RF Transformers | Audio Transformers / Signal Transformers |
| Cooling Method | Air |