WB1.18-3L is a through-hole wideband RF transformer with a 1:1.18 impedance ratio, operating from 0.040 to 300 MHz, and featuring a maximum insertion loss of 0.50 dB. It has a primary inductance of 90 µH and a secondary inductance of 108 µH, with maximum DC resistance of 300 mΩ and 330 mΩ respectively. The part supports a maximum current of 250 mA and offers 500 Vrms isolation between windings. It uses a ferrite core with RoHS-compliant matte tin terminations, weighs 0.38 to 0.40 grams, and operates from -40°C to +85°C. Package is tube-mounted with 70 parts per tube.
Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | WB1.18-3L | WB1.18-3L |
| Product Name | WB Through Hole Wideband RF Transformers | Audio Transformers / Signal Transformers |
| Cooling Method | Air |