The Transformer, Iso, 2 X 6.3V, 12Va; PCB Transformer Type from Triad Magnetics features a split bobbin design with a single primary and dual secondary windings. It operates at an input voltage of 115V and provides two secondary outputs of 6.3V at 1.0A each. The transformer can be utilized independently, in series for increased voltage, or in parallel for higher current. It has a maximum power rating of 12VA and exhibits a typical voltage regulation of 25% from full load to no load. The device is constructed with a three flange bobbin design to minimize capacitive coupling and is UL and cUL certified for safety. The insulation system is rated for Class F (155°C), and it has been tested for high voltage isolation, ensuring reliability in various applications. The transformer is RoHS compliant, meeting environmental standards.
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 12VA TH
TRANSFORMER, ISO, 2 X 6.3V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:4.2kVRoHS Compliant: Yes
PWR XFMR LAMINATED 12VA TH
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | F12-1000-C2 | 237-1547-ND | 55X4564 | F12-1000-C2 |
| Product Name | PC Mount Split Pack™ Class 2/3 Power Transformers | Power Transformers | Transformer, Iso, 2 X 6.3V, 12Va; Pcb Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 volts | 115 volts | |
| Output Voltage | 6.3 volts | 6.3 to 12.6 volts | 6.3 volts | 6.3 to 12.6 volts |
| Power Rating (VA) | 12 VA | 12 VA | 12 VA | |
| Transformer Type | Power Transformer | Laminated Core |