TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 19SHT-302

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:3000:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:3kARoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:3000:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:3kARoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3890 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3890
Current Transformer; Ct Construction Crompton Te Connectivity 42M3890
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:3000:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:3kARoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:3000:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:3kARoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3890
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Transformers - 1730250 - RS Components, Ltd.
Specs
Standards RoHS
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-33D3SL FCT1-33D3SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Telecom
View Details