Hammond Manufacturing Company Inc. Transformers - Audio Transformers 1170000

Description
TRANSF LINE MATCHING 4W 3.2OHM
Datasheet
Description
TRANSF LINE MATCHING 4W 3.2OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Transformers - Audio Transformers
117E4
Transformers - Audio Transformers 117E4
TRANSF LINE MATCHING 4W 3.2OHM

TRANSF LINE MATCHING 4W 3.2OHM

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
117E4
Audio Transformers / Signal Transformers 117E4
Audio Transformers / Signal Transformers 70V

Audio Transformers / Signal Transformers 70V

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 117E4 117E4
Product Name Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 5-1672209-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0024TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details