TE Connectivity Pulse Transformers 806003-SF

Description
Body Features Product Weight : 220 G  [7.76 OZ ] Dimensions Product Height : 60 MM  [2.36 INCH ] Product Length : 50 MM  [1.96 INCH ] Product Width : 50 MM  [1.96 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 220 G  [7.76 OZ ] Dimensions Product Height : 60 MM  [2.36 INCH ] Product Length : 50 MM  [1.96 INCH ] Product Width : 50 MM  [1.96 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 806003-SF - TE Connectivity
Berwyn, PA, United States
Pulse Transformers
806003-SF
Pulse Transformers 806003-SF
Body Features Product Weight : 220 G  [7.76 OZ ] Dimensions Product Height : 60 MM  [2.36 INCH ] Product Length : 50 MM  [1.96 INCH ] Product Width : 50 MM  [1.96 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]

Body Features


  • Product Weight : 220 G  [7.76 OZ ]

Dimensions


  • Product Height : 60 MM  [2.36 INCH ]
  • Product Length : 50 MM  [1.96 INCH ]
  • Product Width : 50 MM  [1.96 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 3

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Input Termination Type : PCB Pin
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 806003-SF
Product Name Pulse Transformers
Standards RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1611476-8 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 150 VA
View Details
Power Transformers - PB1649-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers
Step Down Transformers - 1-1672324-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details