Pulse Transformer Surface Mount
DISCRETE ETHERNET MAGNETICS SING
XFMR, 10/100 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Audio Transformers / Signal Transformers Disc. Eth. Mag. Single SMT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | A145151TR-ND | 2337822-2 | 52AH0147 | 2337822-2 |
| Product Name | Pulse Transformers | Transformers - Pulse Transformers | Xfmr, 10/100 Base-T, 1 Port, Smd; No. Of Ports Amp Te Connectivity | Audio Transformers / Signal Transformers |
| Category | Signal | Signal |