The TCN1-152-75+ is a 1:1 LTCC balun transformer designed for 75 Ω impedance in the 950 to 1450 MHz frequency range. It features a miniature surface-mount package with dimensions of 0.126 x 0.063 x 0.035 inches (FV1206-1 case style). The device exhibits typical insertion loss of 1.0 dB across the band, phase unbalance of 3 degrees typ., and amplitude unbalance of 1.0 dB typ. It supports up to 3 W input RF power at 25°C, derating linearly to 2.5 W at 100°C. Operating temperature ranges from -40°C to 85°C, with storage from -55°C to 100°C. The component is aqueous washable and RoHS compliant.
1:1 LTCC Transformer, 950 - 1450 MHz, 75Ω
RF Balun 950MHz ~ 1.45GHz 75 / 75Ohm 6-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCN1-152-75+ | 3157-TCN1-152-75+TR-ND |
| Product Name | 1:1 LTCC Transformer, 950 - 1450 MHz, 75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |