PWR XFMR LAMINATED 12VA TH
Power Transformers 115VAC 12 VA PCB TRANSFORMER Product overview: 4900-8048RD63 from TE Connectivity AMP Connectors is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-4900-8048RD63 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | A108170-ND | 164-4900-8048RD63 |
| Product Name | Power Transformers | Power Transformer |
| Transformer Type | Power Transformer | |
| Mounting | Chip Transformer | |
| Construction | Laminate | |
| Single Phase Configuration | Single | |
| Input Voltage | 115 volts |