TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 76RL-122

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4040 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4040
Current Transformer; Ct Construction Crompton Te Connectivity 42M4040
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4040
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details