TE Connectivity Step Down Transformers 4-1611471-4

Description
Dimensions Dimensions (INCH) : 4 x 2.5 x 3.372 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote
Description
Dimensions Dimensions (INCH) : 4 x 2.5 x 3.372 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 4-1611471-4 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
4-1611471-4
Step Down Transformers 4-1611471-4
Dimensions Dimensions (INCH) : 4 x 2.5 x 3.372 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top

Dimensions


  • Dimensions (INCH) : 4 x 2.5 x 3.372

Electrical Characteristics


  • Power Rating (VAMP) : 75
  • Primary Voltage : 480 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, Top
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 4-1611471-4
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672327-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details
Step Down Transformers - 2-1611469-5 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2 suppliers
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3922 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 480 volts
Output Voltage 120 volts
View Details