Pulse Electronics Corporation Fixed Inductors PM5449.102NLT

Description
1µH Shielded Molded Inductor 17A 4.62mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 17A 4.62mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5449.102NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5449.102NLTTR-ND
Fixed Inductors 553-PM5449.102NLTTR-ND
1µH Shielded Molded Inductor 17A 4.62mOhm Max Nonstandard

1µH Shielded Molded Inductor 17A 4.62mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5449.102NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers