Pulse Electronics Corporation Fixed Inductors PM5448.103NLT

Description
10µH Shielded Molded Inductor 5.7A 58.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 5.7A 58.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM5448.103NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM5448.103NLTTR-ND
Fixed Inductors 553-PM5448.103NLTTR-ND
10µH Shielded Molded Inductor 5.7A 58.7mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.7A 58.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM5448.103NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125970 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details