Triad Magnetics Autotransformer Power Transformers F-302U

Description
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less
Request a Quote Datasheet
Description
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer Power Transformers - F-302U - Triad Magnetics
Perris, California, United States
Autotransformer Power Transformers
F-302U
Autotransformer Power Transformers F-302U
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less

Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransformer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - 237-1961-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
237-1961-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 237-1961-ND
XFRMR NON-ISOL 277V-115V 150VA

XFRMR NON-ISOL 277V-115V 150VA

Buy Now Datasheet
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
F-302U
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down F-302U
AUTOTRANSFORMER NON-ISOL 150 VA

AUTOTRANSFORMER NON-ISOL 150 VA

Supplier's Site
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Triad Magnetics - 90B9519 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Triad Magnetics
90B9519
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Triad Magnetics 90B9519
CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:150VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.3A; Product Range:- RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:150VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.3A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Transformers Transformers Transformers
Product Number F-302U 237-1961-ND F-302U 90B9519
Product Name Autotransformer Power Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 277 volts 277 volts 277 volts
Output Voltage 115 volts 115 volts
Secondary Current Rating 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-358XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-243U - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 18 volts
View Details
4 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-333P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F56-650 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers