Coilcraft, Inc. 0402DF Ferrite Chip Inductors 0402DF-200 0402DF-200XJRW

Description
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment. The Industry’s lowest DCR in an 0402 package – up to 30% lower than the closest competitor Developed for use in cellular applications: As a filter element in bandstop and low pass filters As a one pole filter or RF choke in cellular bands Ideal for use in mobile and infrastructure equipment. Higher inductance values than other 0402 inductors – up to 3300 nH Ferrite construction for high current handling Can also be used for ground-to-ground isolation AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series
Request a Quote
Description
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment. The Industry’s lowest DCR in an 0402 package – up to 30% lower than the closest competitor Developed for use in cellular applications: As a filter element in bandstop and low pass filters As a one pole filter or RF choke in cellular bands Ideal for use in mobile and infrastructure equipment. Higher inductance values than other 0402 inductors – up to 3300 nH Ferrite construction for high current handling Can also be used for ground-to-ground isolation AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402DF series consists of ferrite chip inductors for use as filter elements, one-pole filters, or RF chokes in cellular applications, with inductance values ranging from 20 nH to 3.3 µH. It is housed in a 0402 (1005 metric) package with dimensions of 1.11 mm by 0.66 mm by 0.66 mm. The part is AEC-Q200 Grade 1 qualified for operation from -40°C to +125°C, with a maximum part temperature of +140°C. Termination is RoHS-compliant matte tin over nickel over silver-platinum-glass frit. The series is halogen-free and RoHS compliant, has an MSL of 1, and is supplied on 7-inch reels of 2000 or 10000 pieces. The 0402DF-200XJRW variant has an inductance of 20 nH, a DCR maximum of 0.049 Ω, and an Irms of 1400 mA.

Datasheet Summary
Powered by GS/AI

The 0402DF series consists of ferrite chip inductors for use as filter elements, one-pole filters, or RF chokes in cellular applications, with inductance values ranging from 20 nH to 3.3 µH. It is housed in a 0402 (1005 metric) package with dimensions of 1.11 mm by 0.66 mm by 0.66 mm. The part is AEC-Q200 Grade 1 qualified for operation from -40°C to +125°C, with a maximum part temperature of +140°C. Termination is RoHS-compliant matte tin over nickel over silver-platinum-glass frit. The series is halogen-free and RoHS compliant, has an MSL of 1, and is supplied on 7-inch reels of 2000 or 10000 pieces. The 0402DF-200XJRW variant has an inductance of 20 nH, a DCR maximum of 0.049 Ω, and an Irms of 1400 mA.

Suppliers

Company
Product
Description
Supplier Links
0402DF Ferrite Chip Inductors - 0402DF-200 0402DF-200XJRW - Coilcraft, Inc.
Cary, IL, USA
0402DF Ferrite Chip Inductors
0402DF-200 0402DF-200XJRW
0402DF Ferrite Chip Inductors 0402DF-200 0402DF-200XJRW
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment. The Industry’s lowest DCR in an 0402 package – up to 30% lower than the closest competitor Developed for use in cellular applications: As a filter element in bandstop and low pass filters As a one pole filter or RF choke in cellular bands Ideal for use in mobile and infrastructure equipment. Higher inductance values than other 0402 inductors – up to 3300 nH Ferrite construction for high current handling Can also be used for ground-to-ground isolation AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment.

  • The Industry’s lowest DCR in an 0402 package – up to 30% lower than the closest competitor
  • Developed for use in cellular applications:
    As a filter element in bandstop and low pass filters
    As a one pole filter or RF choke in cellular bands
  • Ideal for use in mobile and infrastructure equipment.
  • Higher inductance values than other 0402 inductors – up to 3300 nH
  • Ferrite construction for high current handling
  • Can also be used for ground-to-ground isolation
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Supplier's Site Datasheet
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-200 0402DF-200XJRW - Coilcraft, Inc.
Cary, IL, USA
0402DF (1005) Series Wirewound Ferrite Beads
0402DF-200 0402DF-200XJRW
0402DF (1005) Series Wirewound Ferrite Beads 0402DF-200 0402DF-200XJRW
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified.

  • Superior performance to other surface mount ferrite beads in the market
  • High impedance across a wide bandwidth – up to GHz band
  • Ferrite construction and heavy gauge wire for high current handling
  • Extremely low DCR for high current applications
  • Eliminates high frequency noise in power supplies or RF signal isolation applications
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0402DF-200 0402DF-200XJRW 0402DF-200 0402DF-200XJRW
Product Name 0402DF Ferrite Chip Inductors 0402DF (1005) Series Wirewound Ferrite Beads
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.0200 microH 0.0200 microH
DCR 0.0490 ohms 0.0490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.14uH 629Ohm 7.9MHz Inductor and Choke - 71-0402AF-141XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1400 microH
Inductance Tolerance 5 (+/- %)
View Details
Automotive 0.051uH 200MHz 0.6A Inductor and Choke - 71-0603CS-51NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0510 microH
Inductance Tolerance 2 (+/- %)
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-23N 0402DC-23NXJRW , 0402DC-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details