TE Connectivity Step Down Transformers 3-1611450-9

Description
Dimensions Dimensions (INCH) : 3.25 x 2.15 x 1.91 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.25 x 2.15 x 1.91 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 3-1611450-9 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
3-1611450-9
Step Down Transformers 3-1611450-9
Dimensions Dimensions (INCH) : 3.25 x 2.15 x 1.91 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.25 x 2.15 x 1.91

Electrical Characteristics


  • Power Rating (VAMP) : 30
  • Primary Voltage : 240 V, 208 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 3-1611450-9
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672326-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details