Coilcraft, Inc. B0754-AL B0754-AL

Description
Transformers // Power-Transformers // Power-Converter-Tran sformers // C0972 // B0754-AL
Request a Quote
Description
Transformers // Power-Transformers // Power-Converter-Tran sformers // C0972 // B0754-AL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B0754-AL inductor from Coilcraft, Inc. is designed for use in conjunction with the ON Semiconductor NCP1216A PWM Current-Mode Controller. It features an inductance of 100 ¬µH with a maximum DCR of 0.282 Ohms per winding. The inductor can handle a saturation current of 8.0 A and an average current of 4.8 A for a 40¬8C temperature rise above ambient conditions. The operating temperature range is from -40¬8C to +85¬8C. The B0754-AL is constructed with four separate windings connected in parallel to reduce power losses and limit temperature rise. It weighs 27.4 g and is packaged with 24 units per tray. The terminations consist of a tin-silver alloy over nickel and phosphor bronze.

Datasheet Summary
Powered by GS/AI

The B0754-AL inductor from Coilcraft, Inc. is designed for use in conjunction with the ON Semiconductor NCP1216A PWM Current-Mode Controller. It features an inductance of 100 ¬µH with a maximum DCR of 0.282 Ohms per winding. The inductor can handle a saturation current of 8.0 A and an average current of 4.8 A for a 40¬8C temperature rise above ambient conditions. The operating temperature range is from -40¬8C to +85¬8C. The B0754-AL is constructed with four separate windings connected in parallel to reduce power losses and limit temperature rise. It weighs 27.4 g and is packaged with 24 units per tray. The terminations consist of a tin-silver alloy over nickel and phosphor bronze.

Suppliers

Company
Product
Description
Supplier Links
B0754-AL - B0754-AL - Coilcraft, Inc.
Cary, IL, USA
B0754-AL
B0754-AL
B0754-AL B0754-AL
Transformers // Power-Transformers // Power-Converter-Tran sformers // C0972 // B0754-AL

Transformers // Power-Transformers // Power-Converter-Transformers // C0972 // B0754-AL

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number B0754-AL
Product Name B0754-AL
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

CST1, CST2 – High Frequency SMT Current Sense Transformers - CST1-100L CST1-100LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP1 Series Hexa-Path Magnetics - HP1-0102 HP1-0102LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP1 Series Hexa-Path Magnetics - HPH1-0059 HPH1-0059LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD3015 Series Shielded Coupled Power Inductors - LPD3015-182 LPD3015-182MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details